EN
  • EN
  • DE

CM1450-06CS

Part No CM1450-06CS
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242537-CM1450-06CS
Popularity Low
Supply and Demand Status Balance
Family Name CM1450
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CM1450-06CS CAD Model

Description

The CM1450-06CS is a cutting-edge EMI filtering device from ON Semiconductor, designed to provide superior noise suppression solutions in electronic applications. This advanced component is particularly suitable for portable electronics where space is at a premium and performance is paramount.

Key Features

  • Integrated ESD Protection: The CM1450-06CS comes with built-in electrostatic discharge (ESD) protection, capable of withstanding ESD events, thereby safeguarding sensitive circuitry in your electronic devices.
  • Compact Size: With its ultra-small package design, this component is ideal for space-constrained applications, allowing designers to maintain slim profiles in their electronic products.
  • High-Frequency Filtering: This EMI filter operates effectively at high frequencies, providing excellent noise suppression characteristics to ensure clean signal integrity.
  • Low Pass Filter Configuration: The device features a 6-channel low pass filter array, offering precise control over signal filtering and contributing to the overall enhancement of the system's performance.

Applications

The CM1450-06CS from ON Semiconductor finds its applications in a wide range of electronic devices that require EMI filtering and ESD protection. It is particularly useful in:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Digital Cameras
  • Portable Media Players
  • Other handheld devices

Technical Specifications

The CM1450-06CS boasts an impressive array of technical specifications that make it a top choice for designers looking for reliability and performance:

  • 6-Channel EMI Filter with ESD Protection
  • ESD Protection to IEC61000-4-2 Level 4
  • Low-pass filter cut-off frequency: 240MHz
  • Channel-to-channel crosstalk: -30dB at 800MHz
  • Small package size: 1.0 x 1.5mm (CSP)

In conclusion, the CM1450-06CS from ON Semiconductor is an excellent choice for any design engineer looking to integrate EMI filtering with robust ESD protection into their electronic designs. Its compact form factor, combined with high-performance filtering capabilities, ensures that it meets the stringent requirements of today's fast-paced, high-tech industry.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess