EN
  • EN
  • DE

CM1426-08CP

Part No CM1426-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 230MHz (Cutoff)
Attenuation Value 20dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.156" L x 0.052" W (3.96mm x 1.33mm)
Height 0.028" (0.70mm)
Win Source Part Number 050362-CM1426-08CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1426-08CP CAD Model

Description

Product Overview: CM1426-08CP Low Capacitance ESD Protection Array

The CM1426-08CP from ON Semiconductor is a state-of-the-art low capacitance ESD protection array designed to safeguard high-speed data interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is an ideal solution for protecting systems with stringent space and performance requirements.

Key Features

  • ESD Protection: Offers excellent ESD protection exceeding IEC 61000-4-2 Level 4 standards, withstanding ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: Designed with a low loading capacitance of typically 0.6pF per I/O, making it suitable for high-speed data lines without compromising signal integrity.
  • Channel Count: Integrates eight channels of ESD protection, ideal for multi-line applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Low Leakage Current: Features a low leakage current of less than 0.5μA at 5V, which is beneficial for power-sensitive applications.
  • Small Form Factor: Comes in a compact μDFN package, enabling it to fit into space-constrained designs while providing robust protection.

Applications

The CM1426-08CP is versatile and can be used in a variety of applications where ESD protection is critical. Some of the typical applications include:

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • USB Interfaces and Peripherals
  • High-Speed Data Lines in Consumer Electronics
  • Computers and Networking Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1426-08CP is no exception. It is manufactured to high standards to ensure reliability and performance in demanding environments. The device's robust design helps extend the lifespan of the end products it is used in, making it a trusted choice for manufacturers around the globe.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5015 $60.1800
285+ $0.4116 $117.3060
435+ $0.3987 $173.4345
600+ $0.3858 $231.4800
775+ $0.3730 $289.0750
1,040+ $0.3344 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess