The CM1422-03CP-HST from ON Semiconductor is a cutting-edge solution designed to tackle electromagnetic interference (EMI) and electrostatic discharge (ESD) in electronic devices. This component is specifically engineered to provide superior protection for high-speed data lines and ports, making it an ideal choice for a wide range of applications, including mobile phones, personal digital assistants (PDAs), notebooks, and other portable devices.
Key Features
- Integrated ESD Protection: The CM1422-03CP-HST offers excellent ESD protection, capable of withstanding ESD strikes of ±15kV contact discharge, as per the IEC 61000-4-2 standard, ensuring the longevity and reliability of your electronic devices.
- Low Pass Filter Design: The device incorporates a low pass filter architecture that effectively attenuates unwanted high-frequency noise, thus enhancing the signal integrity of high-speed interfaces.
- Compact Package: Housed in a space-saving, lead-free package, this component is designed for space-constrained applications without compromising performance.
- Low Capacitance: With a typical capacitance of just 0.6 pF per channel, the CM1422-03CP-HST ensures minimal signal distortion, making it suitable for protecting high-speed data lines without affecting signal quality.
Applications
The versatility of the CM1422-03CP-HST makes it an excellent choice for a variety of applications that require both EMI filtering and ESD protection. It is particularly effective in safeguarding high-speed data ports such as USB 2.0, IEEE 1394, HDMI, and other digital interfaces from the damaging effects of ESD and EMI.
Product Specifications
- Part Number: CM1422-03CP-HST
- Manufacturer: ON Semiconductor
- Filter Type: Pi Filter with ESD Protection
- Number of Lines: 3
- Mounting Type: Surface Mount
- Package / Case: 6-UDFN Exposed Pad
- Operating Temperature: -40°C to +85°C
By integrating the CM1422-03CP-HST into your design, you can significantly enhance the robustness and performance of your electronic products, ensuring they operate reliably in the face of EMI and ESD challenges.