EN
  • EN
  • DE

CM1218-C45E

Part No CM1218-C45E
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242508-CM1218-C45E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1218-C45E CAD Model

Description

The CM1218-C45E is a state-of-the-art ESD protection device manufactured by ON Semiconductor, designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of Electrostatic Discharge (ESD). This component is an ideal solution for protecting systems that require high levels of reliability and robustness in various applications, including consumer electronics, computing devices, and telecommunications equipment.

Key Features

  • ESD Protection: The device offers excellent ESD protection, capable of withstanding ESD strikes of ±15kV in air and ±8kV in contact, as per the IEC 61000-4-2 standard, ensuring the safety of your electronic components.
  • Low Capacitance: With an ultra-low loading capacitance of typically 0.45pF, the CM1218-C45E is particularly suitable for preserving signal integrity in high-speed applications, making it an ideal choice for USB 2.0, HDMI, and other high-speed data interfaces.
  • Bi-directional Protection: The device provides bi-directional ESD protection, which means it can protect circuits from ESD pulses entering from either direction, offering greater design flexibility.
  • Small Package Size: Available in a compact SOT-563 package, the CM1218-C45E minimizes the PCB space required, which is crucial in modern, space-constrained electronic designs.
  • RoHS Compliant: Adhering to environmental standards, the CM1218-C45E is RoHS compliant, making it suitable for use in applications where environmental considerations are a priority.

Applications

The CM1218-C45E is versatile and can be used across a wide range of applications. It is particularly suited for:

  • USB 2.0 Power and Data Line Protection
  • Protection of HDMI 1.3 and 1.4 Ports
  • Mobile Phones and Portable Electronics
  • Notebook and Desktop Computers
  • Digital Cameras and Video Recorders
  • Set-Top Boxes and Digital TVs

Conclusion

ON Semiconductor's CM1218-C45E is a robust, high-performance ESD protection device that offers a compelling solution for designers looking to enhance the durability and longevity of their electronic products. Its combination of low capacitance, bi-directional protection, and small package size, along with compliance with environmental standards, makes it a top choice for safeguarding sensitive electronics against ESD damage.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess