EN
  • EN
  • DE

CAV24C32WE-GT3

Part No CAV24C32WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAV24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAV24C32WEGT3, CAV24C32WE-GT3OSTR, CAV24C32WE-GT3OSDKR, CAV24C32WE-GT3OSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865848-CAV24C32WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C32WE-GT3 CAD Model

Description

Introducing the CAV24C32WE-GT3 EEPROM from ON Semiconductor

The CAV24C32WE-GT3 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from ON Semiconductor, designed to provide high-performance, non-volatile memory storage. Its robust design and advanced technology make it an ideal choice for a wide range of applications where reliable and durable data storage is essential.

Key Features

  • Memory Size: The device boasts a 32-Kbit (4 Kbytes) storage capacity, providing ample space for your data storage needs.
  • Interface: It features a standard I²C serial interface, allowing for easy integration into most microcontroller-based systems.
  • Operating Voltage: The CAV24C32WE-GT3 operates within a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Write Cycle Time: With a 5 ms max write cycle time, it offers quick data write capabilities, enhancing overall system performance.
  • Temperature Range: It is designed to perform reliably across a wide temperature range from -40°C to +85°C, ensuring stability in challenging environmental conditions.
  • Packaging: This EEPROM is available in a compact 8-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The CAV24C32WE-GT3 is a versatile memory solution that can be used in various applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Portable devices
  • Healthcare and medical equipment
  • Smart cards and identification systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CAV24C32WE-GT3 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring data integrity and system stability.

Whether you're developing complex industrial systems or innovative consumer products, the CAV24C32WE-GT3 from ON Semiconductor offers the performance and reliability you need to ensure your data is stored safely and securely. With its advanced features and robust design, it stands as a top choice for designers looking for a high-quality EEPROM solution.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4999 $59.9880
285+ $0.4103 $116.9355
440+ $0.3975 $174.9000
605+ $0.3846 $232.6830
780+ $0.3718 $290.0040
1,040+ $0.3333 $346.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess