EN
  • EN
  • DE

CAT9534WI-G

Part No CAT9534WI-G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description PARALLEL I/O PORT, 8-BIT, 8 I/O, / I/O Expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 232 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 914771-CAT9534WI-G
Ultra Librarian 3D Model Ultra Librarian CAT9534WI-G CAD Model

Description

ON Semiconductor CAT9534WI-G Overview

The CAT9534WI-G is a sophisticated, high-performance integrated circuit from ON Semiconductor, designed to enhance the functionality and efficiency of modern electronic systems. This IC is a 16-pin, I2C-controlled 8-bit GPIO expander, perfect for applications where additional I/Os are needed. It operates over a wide voltage range, making it suitable for interfacing with both 3.3V and 5V logic levels.

Key Features

  • I2C Interface: The device comes with an I2C serial interface that supports standard (100kHz), fast (400kHz), and high-speed (2.1MHz) I2C protocols, offering versatility in communication speeds based on the requirements of the application.
  • 8-bit GPIO Expander: It provides 8 programmable I/O pins, allowing for significant expansion of available ports on a microcontroller or other I/O limited devices.
  • Configurable Polarity: The CAT9534WI-G features polarity inversion registers, enabling the user to configure the polarity of the input port data.
  • Output Drive Capability: Each I/O can sink up to 25 mA and can source up to 10 mA, providing sufficient drive capability for a wide range of peripherals.
  • Power-On Reset: The device includes a power-on reset circuit that ensures the I/Os are set to a known state upon power-up.
  • Low Standby Current: The IC is designed for low power consumption, with a low standby current that is ideal for battery-powered applications.

Applications

The CAT9534WI-G is versatile and can be used in various applications, including:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • LED indicators and backlighting control
  • Power management systems
  • Portable electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT9534WI-G is no exception. The device is manufactured under strict quality control standards and is designed to meet the reliability demands of commercial and industrial applications. Its robust design ensures stable operation across a wide temperature range, making it a reliable choice for systems exposed to harsh environments.

In summary, the CAT9534WI-G from ON Semiconductor is a highly reliable GPIO expander that offers flexibility, efficient power management, and ease of use for designers looking to expand the I/O capabilities of their systems with minimal overhead and complexity.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7038 $70.8152
8+ $14.5264 $116.2112
13+ $14.0725 $182.9425
17+ $13.6186 $231.5162
22+ $13.1647 $289.6234
30+ $11.8029 $354.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess