EN
  • EN
  • DE

CAT28LV64WI25

Part No CAT28LV64WI25
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28SOIC / EEPROM Memory IC 64Kb (8K x 8) Parallel 250 ns 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 5ms
Access Time 250 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CAT28LV64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAT28LV64WI-25-ND,28LV64WI-25,CAT28LV64WI-25
Standard Package 27
Win Source Part Number 1051183-CAT28LV64WI25
Ultra Librarian 3D Model Ultra Librarian CAT28LV64WI25 CAD Model

Description

ON Semiconductor CAT28LV64WI25 EEPROM

The CAT28LV64WI25 from ON Semiconductor is a robust, high-performance 64-Kilobit Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit, designed to provide a reliable non-volatile memory solution for a wide range of applications. This EEPROM device is ideal for systems that require data retention after power-off, offering a convenient way to store device configurations, calibration data, or user preferences.

Key Features

  • Memory Size: The device boasts a 64Kb (8K x 8) memory size, allowing ample space for storing critical data.
  • Write Protection: It includes hardware and software write protection features to prevent accidental data overwrites and ensure data integrity.
  • Low Power Consumption: Designed for efficiency, the CAT28LV64WI25 operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Fast Access Time: With an access time of 250 ns, this EEPROM provides quick data retrieval, contributing to the overall performance of the system.
  • Extended Temperature Range: It can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Parallel Interface: The parallel interface ensures easy integration with microcontrollers and other digital systems, providing a straightforward communication path for reading and writing data.

Applications

The CAT28LV64WI25 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the CAT28LV64WI25 is no exception. It is manufactured with precision and is subjected to rigorous testing to ensure it meets industry standards for reliability and performance. Users can trust this EEPROM to maintain data integrity and provide consistent performance over its lifespan.

Overall, the CAT28LV64WI25 EEPROM from ON Semiconductor is an excellent choice for designers looking for a dependable and efficient non-volatile memory solution that can withstand the demands of various applications and environments.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess