The CAT93C56S-26490T13 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leader in the semiconductor industry. This product offers a reliable and flexible storage solution for a wide range of applications. With its robust design and advanced technology, the CAT93C56S-26490T13 ensures data integrity and retention for mission-critical systems.
Key Features
- Memory Size: This device comes with a 2K-bit (256 x 8 or 128 x 16 bits) EEPROM, providing ample storage for firmware parameters, device configuration, or small user applications.
- Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers.
- Communication Interface: The CAT93C56S-26490T13 utilizes a standard 3-wire serial interface for communication, allowing for easy integration into existing systems.
- Write Cycle Time: It features a fast write cycle time of 5 ms, enabling quick updates to stored data.
- Endurance: The device boasts a high endurance of 1 million write cycles per bit, ensuring a long operational lifespan.
- Data Retention: With a data retention period of 100 years, users can trust that their data will remain safe over an extended period.
Applications
The CAT93C56S-26490T13 is versatile and can be used in a variety of applications, including:
- Automotive systems
- Industrial controls
- Medical devices
- Consumer electronics
- Telecommunication systems
Package and Quality
This EEPROM is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The CAT93C56S-26490T13 is also designed to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.
Conclusion
With its combination of features, the CAT93C56S-26490T13 from ON Semiconductor is an excellent choice for designers looking for a durable and efficient non-volatile memory solution. Its high endurance, long data retention, and compatibility with various systems make it a versatile component for a multitude of electronic designs.