EN
  • EN
  • DE

CAT8900D125TBGT3

Part No CAT8900D125TBGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 800nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number CAT8900
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576521-CAT8900D125TBGT3
Ultra Librarian 3D Model Ultra Librarian CAT8900D125TBGT3 CAD Model

Description

Introducing the ON Semiconductor CAT8900D125TBGT3 Voltage Reference IC

The CAT8900D125TBGT3 is a precision voltage reference circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality component is engineered to provide a stable and accurate reference voltage for various applications in power management and analog circuits. The CAT8900D125TBGT3 is particularly suitable for applications that demand high stability and low noise performance.

Key Features:

  • Reference Voltage: The device offers a precise reference voltage of 1.25V, making it versatile for many applications.
  • High Accuracy: With an initial accuracy of ±0.2%, the CAT8900D125TBGT3 ensures reliable performance for critical applications.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 20ppm/°C, providing a stable output across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain accurate even with minimal difference between the input voltage and the reference voltage.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various input voltages and making it adaptable to different system requirements.
  • Extended Temperature Range: The IC is functional over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The CAT8900D125TBGT3 is ideal for an array of applications, including but not limited to:

  • Data converters (ADCs/DACs)
  • Portable electronics
  • Battery-powered devices
  • Power supplies
  • Precision voltage regulators

Package and Quality:

ON Semiconductor has packaged the CAT8900D125TBGT3 in a compact, surface-mount 3-pin SOT-23 package, making it easy to integrate into a variety of circuit designs. The device is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronics.

With the CAT8900D125TBGT3, ON Semiconductor continues to deliver high-performance components that meet the stringent requirements of modern electronic systems. Its precision, stability, and versatility make it an excellent choice for designers looking to enhance the performance of their power management solutions.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess