EN
  • EN
  • DE

CAT810RSDI-GT3

Part No CAT810RSDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number CAT810
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914763-CAT810RSDI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT810RSDI-GT3 CAD Model

Description

ON Semiconductor CAT810RSDI-GT3 Voltage Supervisor IC

The CAT810RSDI-GT3 from ON Semiconductor is a high-performance voltage supervisor integrated circuit designed to enhance system reliability and robustness in a wide range of applications. This precision voltage monitoring device is ideal for managing microprocessor reset functions in electronic systems, ensuring that your equipment operates within safe voltage thresholds.

Key Features

  • Reset Threshold Voltage: This device features a preset reset threshold voltage, which is factory-programmed and ensures accurate monitoring of the system voltage.
  • Low Supply Current: With its low supply current requirements, the CAT810RSDI-GT3 is suitable for power-sensitive applications, contributing to overall energy efficiency.
  • Reset Timeout: It comes with a built-in delay timer that provides a reset timeout period, allowing the system to stabilize before resuming operation.
  • Operating Temperature Range: The device operates effectively across a wide temperature range, making it versatile for various environments and conditions.
  • Package: Encased in a compact SOT-23 package, the CAT810RSDI-GT3 is designed for space-constrained applications without compromising performance.

Applications

The CAT810RSDI-GT3 is suitable for a diverse array of applications, including but not limited to:

  • Computers and computer peripherals
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems

Reliability and Quality Assurance

ON Semiconductor is known for its commitment to quality and reliability, and the CAT810RSDI-GT3 is no exception. It is manufactured to stringent industry standards and is designed to meet the requirements of the most demanding applications, ensuring that your systems are safeguarded against voltage anomalies and power-up/down events.

In summary, the CAT810RSDI-GT3 from ON Semiconductor is a robust voltage supervisor IC that offers precise voltage monitoring, low power consumption, and a compact form factor, making it an excellent choice for enhancing the reliability of your electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5043 $59.5731
41+ $2.8760 $117.9160
63+ $2.7859 $175.5117
86+ $2.6958 $231.8388
111+ $2.6057 $289.2327
149+ $2.3366 $348.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess