EN
  • EN
  • DE

CAT5171TBI-00GT3

Part No CAT5171TBI-00GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface SOT-23-8
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name CAT5171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAT5171TBI-00GT3OSDKR, CAT5171TBI-00GT3OSCT, CAT5171TBI-00GT3-ND, CAT5171TBI-00GT3OSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865821-CAT5171TBI-00GT3
Ultra Librarian 3D Model Ultra Librarian CAT5171TBI-00GT3 CAD Model

Description

ON Semiconductor CAT5171TBI-00GT3 Digital Potentiometer

The CAT5171TBI-00GT3 is a high-performance digital potentiometer manufactured by ON Semiconductor, designed to offer precision and reliability in a wide range of electronic applications. This digital potentiometer, also known as a digipot, serves as an ideal solution for adjusting and controlling voltage, current, and signal levels within electronic circuits.

This particular model features a single channel with a 100kΩ resistance value, which provides a fine adjustment capability. It utilizes a 256-position linear taper potentiometer, allowing for smooth and precise adjustments. The CAT5171TBI-00GT3 operates with a supply voltage ranging from 2.7V to 5.5V, making it compatible with a variety of low-voltage applications.

One of the key benefits of this digital potentiometer is its non-volatile memory, which ensures that the last position of the wiper is stored even when the power is turned off. This feature is particularly useful for applications that require the potentiometer to retain its setting between power cycles.

Communication with the CAT5171TBI-00GT3 is achieved through an I²C compatible interface, which simplifies the integration into digital systems and allows for easy adjustment via a microcontroller or processor. The compact 8-lead TSSOP package of the potentiometer ensures that it can be easily integrated into space-constrained designs.

Applications for the CAT5171TBI-00GT3 digital potentiometer are diverse and include settings such as automated calibration, audio level control, and feedback systems. Its robust design and precision make it suitable for use in consumer electronics, industrial control systems, and communication devices.

Overall, the ON Semiconductor CAT5171TBI-00GT3 digital potentiometer stands out for its reliability, ease of use, and versatility, making it an excellent choice for designers looking to add adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0057 $50.2850
125+ $0.8252 $103.1500
190+ $0.7995 $151.9050
260+ $0.7737 $201.1620
335+ $0.7479 $250.5465
450+ $0.6705 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess