EN
  • EN
  • DE

CAT5129TDI-00GT3

Part No CAT5129TDI-00GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 3WIRE LINEAR TSOT23-6 / Digital Potentiometer 100kOhm 32POS Non-Volatile Linear 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 771197-CAT5129TDI-00GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5129
Introduction Date December 18, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT5129TDI-00GT3 CAD Model

Description

ON Semiconductor CAT5129TDI-00GT3 Digital Potentiometer

The CAT5129TDI-00GT3 is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This digital potentiometer, also known as a digipot, is a versatile electronic component that emulates the analog functionality of a traditional potentiometer with the precision and reliability of digital control.

Key Features

  • Resolution: The CAT5129TDI-00GT3 offers a 32-tap design, providing fine adjustment capability for various applications.
  • Interface: It utilizes an I2C interface, ensuring easy communication with microcontrollers and other digital systems.
  • Single Supply Voltage: Operating on a 2.5V to 5.5V supply voltage, this digipot is suitable for use in low-voltage systems.
  • Compact Package: Encased in a small 8-TDFN (Thin Dual Flat No-Lead) package, it is ideal for space-constrained applications.

Applications

The CAT5129TDI-00GT3 is designed for a wide range of applications, including:

  • Adjustment of LCD screen parameters
  • Calibration of system tolerances
  • Control of audio signals
  • Automotive electronics
  • Industrial automation systems

Performance and Reliability

ON Semiconductor's CAT5129TDI-00GT3 is built to deliver consistent performance. The device's endurance and reliability are tested to meet the rigorous standards expected in professional and industrial environments. Users can expect a stable and durable operation over its lifetime, making it a trusted component for both prototyping and mass production.

Environmental Compliance

Adhering to ON Semiconductor's commitment to environmental responsibility, the CAT5129TDI-00GT3 is compliant with RoHS (Restriction of Hazardous Substances) regulations. This ensures that it is manufactured with a focus on sustainability and minimizing the environmental impact.

In summary, the CAT5129TDI-00GT3 from ON Semiconductor is a robust and precise digital potentiometer that provides designers with a compact, reliable, and environmentally friendly solution for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess