EN
  • EN
  • DE

CAT5112VI-00-GT3

Part No CAT5112VI-00-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 100L 32TAP 8SOIC / Digital Potentiometer 100kOhm 32POS Non-Volatile Linear 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 771188-CAT5112VI-00-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5112
Introduction Date April 06, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5112VI-00-GT3 CAD Model

Description

ON Semiconductor CAT5112VI-00-GT3 Digital Potentiometer

The CAT5112VI-00-GT3 is a precision digital potentiometer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device offers a versatile solution for applications requiring variable resistance adjustments through digital control signals. It is a part of the CAT5112 series, known for their reliability and performance in various electronic circuits.

Key Features

  • Resistance Value: The CAT5112VI-00-GT3 offers a resistance value of 100 kΩ, which is ideal for a wide range of applications that require fine-tuning of resistance.
  • Resolution: It features a 32-tap point configuration, providing precise incremental adjustments to the resistance level, allowing for smooth transitions and accurate setting of resistance values.
  • Interface: The device is equipped with an I²C-compatible digital interface, enabling easy integration with microcontrollers and other digital systems for control and adjustment of the resistance settings.
  • Single Supply Operation: This digital potentiometer operates from a single 2.5V to 6V power supply, making it suitable for low-voltage applications and compatible with most common system voltages.
  • Package: The CAT5112VI-00-GT3 is available in a compact TSOT-23 package, ensuring a minimal footprint on the PCB and ease of integration into space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.

Applications

The CAT5112VI-00-GT3 is ideal for use in a variety of applications, including:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Calibration and tuning in communication devices
  • Feedback control systems
  • Automotive electronics for sensor adjustments

With its digital control, precision, and high reliability, the CAT5112VI-00-GT3 from ON Semiconductor is an excellent choice for designers looking to add a digitally controlled variable resistor to their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess