EN
  • EN
  • DE

CAT4003BTD-GT3

Part No CAT4003BTD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV LIN MULT-STP TSOT23-6 / LED Driver IC 3 Output Linear Multi-Step Dimming 25mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 2.4V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25mA
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number CAT4003
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914733-CAT4003BTD-GT3
Ultra Librarian 3D Model Ultra Librarian CAT4003BTD-GT3 CAD Model

Description

ON Semiconductor CAT4003BTD-GT3 LED Driver

The CAT4003BTD-GT3 is a high-performance, constant current LED driver from ON Semiconductor, designed to deliver precise current regulation for lighting applications. This component is part of ON Semiconductor's extensive portfolio of power management solutions, catering to the needs of energy-efficient and compact device designs.

This LED driver is capable of driving up to three LEDs in series with a constant current of 30mA, 25mA, or 20mA, selectable via an external resistor. The precision of the current regulation ensures uniform brightness and extends the life of the LEDs by avoiding overcurrent conditions. The CAT4003BTD-GT3 operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for a variety of applications, including battery-powered devices.

Featuring a low dropout voltage, the CAT4003BTD-GT3 maximizes the battery life for portable applications. The device also includes thermal shutdown protection, which protects the LEDs and the driver from overheating, thus ensuring reliable operation over its entire temperature range. The low quiescent current of the device further contributes to the overall energy efficiency of the system it is part of.

The CAT4003BTD-GT3 comes in a compact 5-lead TSOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for more creative and flexible PCB designs, which is particularly beneficial in portable electronics, accent lighting, and backlighting applications.

Key features of the CAT4003BTD-GT3 include:

  • Constant current output: 30mA, 25mA, or 20mA
  • Input voltage range: 2.5V to 5.5V
  • Thermal shutdown protection
  • Low quiescent current
  • Low dropout voltage
  • Compact 5-lead TSOT-23 package

ON Semiconductor's commitment to innovation and quality makes the CAT4003BTD-GT3 a reliable and efficient solution for driving LEDs in a wide range of applications. With its precise current control and low power consumption, this LED driver is an excellent choice for designers looking to enhance their lighting solutions.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess