EN
  • EN
  • DE

CAT34TS02VP2IGT4

Part No CAT34TS02VP2IGT4
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8TDFN / Temp Sensor Digital Serial (I2C, SMBus) 8-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 3.3V
Resolution 12 b
Features Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 75°C ~ 95°C (-20°C ~ 125°C)
Operating Temperature Range -45°C ~ 130°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 771183-CAT34TS02VP2IGT4
Popularity Medium
Supply and Demand Status Limited
Family Name CAT34TS02
Introduction Date August 01, 2008
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT34TS02VP2IGT4 CAD Model

Description

The CAT34TS02VP2IGT4 is a high-precision digital temperature sensor from ON Semiconductor, designed to meet the stringent requirements of thermal management and monitoring in various applications. This sensor is ideal for use in computing systems, consumer electronics, industrial, and automotive environments where accurate temperature readings are crucial for performance and safety.

Key Features

  • High Accuracy: The CAT34TS02VP2IGT4 offers a temperature sensing accuracy of ±0.5°C, ensuring reliable measurements for critical applications.
  • Wide Temperature Range: This device can measure temperatures from -40°C to +125°C, making it versatile for a broad range of operating conditions.
  • Programmable Resolution: The sensor supports programmable resolution settings from 9 to 12 bits, allowing flexibility in balancing measurement precision and conversion time.
  • Low Power Consumption: Designed for energy efficiency, it is suitable for battery-powered devices with its low operating current.
  • I²C Interface: The sensor features a standard I²C serial interface, facilitating easy integration into existing systems with minimal additional components.
  • Multiple Alert Functions: It includes programmable high and low temperature alert outputs, which can be used to implement thermal protection mechanisms.

Applications

With its high level of accuracy and flexibility, the CAT34TS02VP2IGT4 is well-suited for a variety of applications, including:

  • Thermal monitoring inside computers and servers
  • Environmental control systems
  • Industrial control systems
  • Portable consumer devices
  • Automotive systems requiring temperature monitoring

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT34TS02VP2IGT4 is no exception. It is manufactured with the highest standards, ensuring consistent performance and reliability for the end-user. Whether you are designing a complex industrial system or a simple consumer gadget, this temperature sensor provides the accuracy and dependability that modern electronics demand.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess