EN
  • EN
  • DE

CAT34C02HU3I-GT5

Part No CAT34C02HU3I-GT5
Manufacturer ON Semiconductor
Catalog Miscellaneous
Description 2 kb I2C EEPROM for DDR2 DIMM Serial Presence Detect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820179-CAT34C02HU3I-GT5
Ultra Librarian 3D Model Ultra Librarian CAT34C02HU3I-GT5 CAD Model

Description

The CAT34C02HU3I-GT5 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This EEPROM device boasts a 2-Kb (kilobit) memory size and utilizes the popular I²C (Inter-Integrated Circuit) interface, ensuring easy integration into existing systems and compatibility with a multitude of microcontrollers and processors.

Key Features

  • Memory Size: 2-Kb (256 x 8)
  • Interface: I²C compatible 2-wire serial interface
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol
  • Voltage Range: Wide operating voltage range from 1.7V to 5.5V
  • Write Cycle Time: 5 ms max write cycle time for byte or page write
  • Write Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years of data retention
  • Temperature Range: Industrial temperature range from -40°C to +85°C
  • Packaging: Supplied in an 8-pin TSSOP package

Applications

The CAT34C02HU3I-GT5 is suitable for a variety of applications that require low-power and reliable non-volatile memory storage. Its robust design and wide temperature range make it ideal for:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart meters
  • Portable consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The CAT34C02HU3I-GT5 EEPROM is no exception, offering robust performance and endurance for critical data storage needs. Whether for calibration data, device configuration, or user preferences, this EEPROM ensures that your data is secure and accessible over its lifetime.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess