ON Semiconductor CAT24C02ZD4I-T2-26718 EEPROM
The CAT24C02ZD4I-T2-26718 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, renowned for its reliability and low power consumption. This particular model is part of the CAT24CXX series, which is designed to provide efficient non-volatile data storage for a wide array of electronic applications.
With a storage capacity of 2-kilobits, the CAT24C02ZD4I-T2-26718 is ideal for storing small amounts of data such as device configurations, calibration settings, or user preferences. The EEPROM uses the standard I2C serial interface for communication, which allows for easy integration into most microcontroller-based systems. The device operates within a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
The CAT24C02ZD4I-T2-26718 features a compact 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. This packaging also provides robustness and ensures a stable connection to the PCB (Printed Circuit Board). Furthermore, the device boasts a wide operating temperature range from -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.
One of the key advantages of the CAT24C02ZD4I-T2-26718 is its endurance; the EEPROM can withstand up to one million write cycles, with a data retention period of over 100 years. This makes it an excellent choice for applications where frequent data updates are required over the product's lifespan.
ON Semiconductor has implemented industry-standard write protect features in this EEPROM, including hardware and software protection mechanisms. These features prevent unintended data alterations, thereby securing the integrity of the stored information. Additionally, the device supports byte and page write operations, which can enhance write performance when dealing with larger data blocks.
In summary, the CAT24C02ZD4I-T2-26718 from ON Semiconductor is a reliable and efficient solution for non-volatile memory storage needs. Its robust design, compatibility with I2C interface, and wide operating temperature range make it a versatile choice for designers looking to enhance their electronic products with durable and secure data storage capabilities.