EN
  • EN
  • DE

ASM3P2180AF-08SR

Part No ASM3P2180AF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Frequency Modulator, Spread Spectrum Clock Generator
Input Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 30MHz
Supply Voltage - Operating 2.8 V to 3.7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131635-ASM3P2180AF-08SR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ASM3P2180AF-08SR CAD Model

Description

The ASM3P2180AF-08SR is a cutting-edge voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is an excellent solution for applications requiring precise voltage regulation and low power consumption.

Key Features:

  • High Precision: The ASM3P2180AF-08SR boasts a high level of precision, providing stable voltage regulation to ensure the reliable operation of sensitive electronic components.
  • Low Dropout: With its low dropout feature, this regulator operates efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Adjustable Output: The output voltage is adjustable, allowing for flexibility across various applications and the ability to fine-tune for optimal performance.
  • Power Saving: Designed with power-saving in mind, the ASM3P2180AF-08SR minimizes power loss, making it suitable for energy-critical designs.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the longevity and reliability of the regulator.

Applications:

The ASM3P2180AF-08SR is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable and battery-powered devices
  • Industrial controls and automation systems
  • Telecommunication equipment
  • Automotive electronics

Product Specifications:

Parameter Value
Package SOIC-8
Input Voltage Range 2.5V to 6.0V
Output Voltage Range Adjustable
Output Current Up to 150mA
Operating Temperature -40°C to +85°C

With its robust feature set and flexible application range, the ASM3P2180AF-08SR from ON Semiconductor stands out as a superior choice for designers seeking an efficient and reliable voltage regulator solution.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7350 $61.8800
19+ $6.3467 $120.5873
29+ $6.1481 $178.2949
39+ $5.9506 $232.0734
51+ $5.7519 $293.3469
68+ $5.1571 $350.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess