EN
  • EN
  • DE

AR0234CSSM28SUKA0-CR

Part No AR0234CSSM28SUKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1200V
Frames per Second 120
Voltage - Supply -
Package / Case 83-VFBGA, CSPBGA
Supplier Device Package 83-ODCSP (5.6x10)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1355772-AR0234CSSM28SUKA0-CR
Ultra Librarian 3D Model Ultra Librarian AR0234CSSM28SUKA0-CR CAD Model

Description

The ON Semiconductor AR0234CSSM28SUKA0-CR is a high-performance CMOS digital image sensor that offers cutting-edge imaging technology for a myriad of applications. This sensor is designed to capture high-quality images with increased sensitivity, low noise, and dynamic range. It is well-suited for industrial, automotive, surveillance, and consumer electronics markets, where reliability and image clarity are paramount.

Key Features:

  • Resolution: The AR0234CSSM28SUKA0-CR boasts a resolution of 2.3 Megapixels, providing clear and detailed images suitable for high-definition video applications.
  • Pixel Size: With a pixel size of 3 µm x 3 µm, it captures more light, enhancing low-light performance which is crucial for security cameras and advanced driver-assistance systems (ADAS).
  • Frame Rate: A high frame rate capability allows for smooth video capture and is particularly beneficial in applications where capturing fast-moving objects is necessary.
  • Shutter Type: The global shutter feature of this sensor ensures that images are captured simultaneously across the entire frame, eliminating the distortion typically found with rolling shutters in fast-moving scenes.
  • Optical Format: The sensor has a 1/2.6-inch optical format, making it compatible with a wide range of lenses and optical systems.

Performance and Quality:

The AR0234CSSM28SUKA0-CR sensor is designed to deliver exceptional image quality with its advanced pixel technology. It operates in both color and monochrome modes, providing versatility for different imaging requirements. The sensor's high dynamic range ensures that both bright and dark areas of an image are captured with clarity, reducing the need for post-processing and allowing for real-time image analysis.

Applications:

  • Industrial Machine Vision Systems
  • Automotive and ADAS
  • Surveillance and Security Cameras
  • Consumer Electronics

Technical Specifications:

Parameter Value Resolution 2.3 Megapixels Pixel Size 3 µm x 3 µm Frame Rate High Shutter Type Global Shutter Optical Format 1/2.6-inch

Overall, the AR0234CSSM28SUKA0-CR from ON Semiconductor represents a robust imaging solution that meets the demands of modern applications requiring high-quality, real-time visual data.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
NEC
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9331 $57.9331
3+ $47.5348 $142.6044
4+ $46.0494 $184.1976
5+ $44.5639 $222.8195
6+ $43.0784 $258.4704
8+ $38.6221 $308.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess