EN
  • EN
  • DE

AP0201AT2L00XEGA0-TR

Part No AP0201AT2L00XEGA0-TR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VID IMAGE SGNL PROC 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000335-AP0201AT2L00XEGA0-TR
Manufacturer onsemi
Category Integrated Circuits (ICs) Linear Video Processing
Package Tape & Reel (TR)
Applications Professional Video
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0201
Ultra Librarian 3D Model Ultra Librarian AP0201AT2L00XEGA0-TR CAD Model

Description

The AP0201AT2L00XEGA0-TR is a high-performance, cutting-edge component manufactured by ON Semiconductor, a leader in the semiconductor industry. Designed to cater to a wide range of applications, this product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of technology.

Key Features

  • High Efficiency: The AP0201AT2L00XEGA0-TR is built for optimal performance, ensuring high efficiency in its operations, which is crucial for power-sensitive applications.
  • Durability: Constructed with robust materials, this product guarantees long-term reliability and durability, even under strenuous conditions.
  • Compact Design: Its compact form factor allows for seamless integration into various electronic assemblies, making it an ideal choice for space-constrained applications.
  • Advanced Technology: Incorporating the latest technological advancements, this component delivers exceptional functionality that enhances the performance of the end product.

Applications

The versatility of the AP0201AT2L00XEGA0-TR makes it suitable for a broad spectrum of applications, including:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronics
  • Portable Devices

Quality and Compliance

Ensuring compliance with the highest industry standards, the AP0201AT2L00XEGA0-TR has undergone rigorous testing and quality assurance processes. It meets various regulatory requirements, making it a reliable choice for manufacturers and designers.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The AP0201AT2L00XEGA0-TR is designed with eco-friendly materials and complies with RoHS directives, reflecting the company's commitment to reducing the environmental impact of its products.

Ordering Information

The AP0201AT2L00XEGA0-TR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number reflects the product's specifications and packaging options, ensuring accurate order fulfillment.

Conclusion

With its superior performance, durability, and compliance with environmental standards, the AP0201AT2L00XEGA0-TR from ON Semiconductor represents a smart choice for innovators looking to enhance their electronic designs. Its adaptability to a multitude of applications underscores its value as a key component in the electronics industry.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8385 $64.1925
11+ $10.5342 $115.8762
17+ $10.2050 $173.4850
24+ $9.8759 $237.0216
31+ $9.5467 $295.9477
41+ $8.5590 $350.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess