EN
  • EN
  • DE

AP0100AT2L00XUGA0-DR1

Part No AP0100AT2L00XUGA0-DR1
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IMAGE SENSOR / Video Processor IC NTSC, PAL 100-VFBGA (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Video Processing
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Function Processor
Applications Professional Video
Standards NTSC, PAL
Control Interface -
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0100
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260 pcs
Win Source Part Number 1381410-AP0100AT2L00XUGA0-DR1
Ultra Librarian 3D Model Ultra Librarian AP0100AT2L00XUGA0-DR1 CAD Model

Description

The AP0100AT2L00XUGA0-DR1 is a sophisticated image signal processor (ISP) from ON Semiconductor, designed to cater to the needs of advanced imaging applications. This ISP is an integral component for systems that require high-quality image processing capabilities, particularly in the automotive, surveillance, and industrial sectors.

Key Features

  • Advanced Image Processing: The AP0100AT2L00XUGA0-DR1 is equipped with state-of-the-art algorithms that ensure excellent image quality under various lighting conditions. It supports a wide range of sensor inputs and provides features such as noise reduction, edge enhancement, and dynamic range compression.
  • High-Performance Capabilities: With the ability to support high-resolution sensors, this ISP is capable of processing high-definition video streams seamlessly, making it an ideal choice for applications that require detailed imaging and fast frame rates.
  • Flexible Interface Options: The product offers multiple interface options, including MIPI CSI-2 for input and output, allowing for easy integration into existing systems and compatibility with a variety of camera modules.
  • Low Power Consumption: Designed with power efficiency in mind, the AP0100AT2L00XUGA0-DR1 helps to minimize power usage, which is critical for battery-powered devices and applications where thermal management is a concern.

Applications

The ISP is well-suited for a range of applications, such as:

  • Automotive driver assistance systems (ADAS)
  • Security and surveillance cameras
  • Industrial machine vision systems
  • Drone and aerial imaging systems

Technical Specifications

This product comes packed with technical features that ensure its performance is second to none. Some of the key specifications include:

  • Support for multiple sensor formats
  • Automatic exposure and white balance control
  • Programmable color correction and gamma correction
  • Advanced defect pixel correction

The ON Semiconductor AP0100AT2L00XUGA0-DR1 is a testament to ON Semiconductor's commitment to providing cutting-edge technology for image processing. With its robust feature set and versatile application range, it stands out as a top-tier choice for developers and manufacturers looking to incorporate high-quality imaging solutions into their products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess