EN
  • EN
  • DE

ADT7476ARQH-REEL

Part No ADT7476ARQH-REEL
Manufacturer ON Semiconductor
Catalog Hard To Find
Description dBCOOL Remote Thermal Controller and Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1142336-ADT7476ARQH-REEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7476ARQH-REEL CAD Model

Description

ON Semiconductor ADT7476ARQH-REEL

The ADT7476ARQH-REEL from ON Semiconductor is a highly integrated device designed to provide a comprehensive solution for thermal management and fan control applications. This versatile component is particularly suited for use in complex electronic systems such as servers, workstations, and telecommunications equipment where maintaining optimal temperature is crucial for performance and reliability.

Key Features

  • Multiple Sensor Inputs: The device supports up to three external temperature sensor inputs, which allows for precise monitoring of different system zones.
  • Automatic Fan Speed Control: With its built-in fan control algorithm, the ADT7476ARQH-REEL can automatically adjust the speed of up to four fans based on temperature readings, ensuring efficient cooling and noise reduction.
  • Programmable Temperature Zones: Users can define temperature zones and set thresholds to trigger specific fan control responses, providing customized cooling strategies for various components within the system.
  • Flexible Communication: The device includes an I²C/SMBus interface for easy integration into existing systems, allowing for communication with microcontrollers or other I²C-compatible devices.
  • Integrated DACs: Onboard digital-to-analog converters (DACs) enable the generation of fan control voltages without the need for additional components, simplifying the design and reducing the bill of materials.

Benefits

  • Enhanced System Reliability: By maintaining optimal thermal conditions, the ADT7476ARQH-REEL helps to prevent overheating and extends the lifespan of electronic components.
  • Energy Efficiency: The smart fan control capabilities lead to a reduction in energy consumption, as fans operate only at the speed necessary to maintain the desired temperature.
  • Reduced Acoustic Noise: The ability to control fan speed minimizes noise, which is especially beneficial in quiet office environments or in applications where noise is a concern.
  • Compact Footprint: The device comes in a 24-pin QSOP package, making it ideal for space-constrained applications.

The ADT7476ARQH-REEL is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. With its comprehensive feature set and ON Semiconductor's proven track record for quality and performance, this thermal management and fan control IC is an excellent choice for designers looking to optimize their system's thermal performance.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess