EN
  • EN
  • DE

74VHCT574ADTR2

Part No 74VHCT574ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 076546-74VHCT574ADTR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT574ADTR2 CAD Model

Description

Product Overview: 74VHCT574ADTR2 from ON Semiconductor

The 74VHCT574ADTR2 is a high-performance, Octal D-type flip-flop integrated circuit from ON Semiconductor, designed to meet the needs of modern digital systems. This advanced flip-flop features an octal bus interface in a small outline package for easy integration into a wide range of applications. It is particularly suitable for use in temporary storage of data, reverse bus driving, and as a buffer for bidirectional bus systems.

Key Features

  • High-Speed Performance: The 74VHCT574ADTR2 operates at high speeds, making it ideal for systems that require fast data transfer and processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this flip-flop has a low power consumption, which helps to extend battery life in portable devices and reduce power costs in stationary applications.
  • Advanced Output Drive Capability: It offers an impressive output drive capability, allowing it to drive heavy loads without compromising signal integrity or performance.
  • Non-Inverting Outputs: The device features non-inverting outputs, which provide a direct correlation between input and output signals for simplified circuit design.
  • Edge-Triggered Flip-Flops: Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable and predictable data storage and transfer.
  • Tri-State Outputs: The tri-state output feature enables the outputs to be set to a high impedance state, which is essential for bus-oriented systems where multiple devices share the same output lines.

Applications

The versatility of the 74VHCT574ADTR2 allows it to be used in a variety of applications, including:

  • Temporary data storage
  • Data transfer systems
  • Microprocessor or microcontroller bus interfacing
  • Buffering for bidirectional bus architectures
  • Communication systems
  • Complex data processing units

With its robust design and high-speed operation, the 74VHCT574ADTR2 from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their digital systems. Its industry-standard packaging ensures compatibility with existing layouts, making it a seamless upgrade for improving system performance.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess