EN
  • EN
  • DE

74VHCT08AMTC

Part No 74VHCT08AMTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input AND Gate | IC GATE AND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VHCT08
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 751556-74VHCT08AMTC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT08AMTC CAD Model

Description

ON Semiconductor 74VHCT08AMTC Quad 2-Input AND Gate

The ON Semiconductor 74VHCT08AMTC is a high-speed CMOS device that belongs to the VHCT family, designed to operate at 4.5V to 5.5V. This integrated circuit features a quad 2-input AND gate configuration, making it a fundamental component for digital systems where logical conjunction operations are required. The 74VHCT08AMTC is optimized for low power consumption while maintaining high speed and is housed in a compact TSSOP-14 package.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Supply Voltage Range: 4.5V to 5.5V, ideal for 5V logic systems
  • High-Speed Performance: Fast propagation delay times ensure suitability for high-frequency applications
  • Low Power Consumption: CMOS technology delivers low power dissipation
  • Output Drive Capability: Capable of driving 8 LS-TTL loads
  • Package Type: TSSOP-14 package offers a compact footprint for space-constrained applications
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C

Applications

The 74VHCT08AMTC is versatile and can be used in a variety of digital applications, including:

  • Logic and computing systems
  • Embedded systems
  • Data processing equipment
  • Signal processing
  • Control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74VHCT08AMTC is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this component is built for reliability in critical systems. Users can expect consistent performance and longevity from this device.

Environmental Compliance

The 74VHCT08AMTC from ON Semiconductor is compliant with RoHS and Green standards, ensuring that it meets current environmental safety regulations. This commitment to environmental responsibility makes it suitable for use in a wide range of consumer and commercial products that require adherence to these standards.

With its robust design, low power, and high-speed operation, the ON Semiconductor 74VHCT08AMTC is a solid choice for designers looking to implement reliable logic functions in their digital circuits.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2514 $50.2800
485+ $0.2063 $100.0555
755+ $0.1999 $150.9245
1,035+ $0.1934 $200.1690
1,340+ $0.1870 $250.5800
1,790+ $0.1676 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess