ON Semiconductor 74VCX08BQX Low Voltage Quad 2-Input AND Gate
The 74VCX08BQX from ON Semiconductor is a high-performance, low-voltage quad 2-input AND gate integrated circuit designed to operate from a 1.65 to 3.6 V supply. This makes it ideal for interfacing with high-speed microprocessors and microcontrollers in a wide range of applications, from portable devices to high-speed data communication infrastructure.
Constructed using a modified CMOS technology, the 74VCX08BQX provides robust, high-speed performance while minimizing power consumption. The modified process allows the device to have better signal integrity and reduced noise, which is essential for modern electronic applications that require both speed and power efficiency.
The device is offered in a space-saving, ultra-small microPak™ 8-lead package, making it perfect for applications where board space is at a premium. Despite its small size, the 74VCX08BQX does not compromise on performance or functionality, providing the same logical functionality as larger packages.
Key features of the 74VCX08BQX include:
- Operational voltage range from 1.65V to 3.6V
- High-speed operation: tPD 2.6 ns (max) at 3.3V
- Power-down high impedance inputs and outputs
- ±24 mA output drive at 3.0V
- Over-voltage tolerant inputs facilitate 5V signal mixing
- Low noise: VOLP (0.8V (max))
- Static Drive (IOL/I OH) ±12 mA @ 3.0V
- Latch-up performance exceeds 300 mA
- ESD performance:
These features make the 74VCX08BQX an excellent choice for a variety of applications, including battery-backed systems, portable computing devices, and high-speed interconnects. Its low-voltage operation and power efficiency are particularly beneficial in battery-operated devices, where power conservation is crucial.
With its combination of high-speed, low-power operation, and small package size, the ON Semiconductor 74VCX08BQX is a versatile component that can meet the demands of modern electronic systems, providing reliable and efficient performance across a variety of digital applications.