EN
  • EN
  • DE

74LVTH273WMX

Part No 74LVTH273WMX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Series 74LVTH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LVTH273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908320-74LVTH273WMX
Ultra Librarian 3D Model Ultra Librarian 74LVTH273WMX CAD Model

Description

ON Semiconductor 74LVTH273WMX Octal D-Type Flip-Flop

The 74LVTH273WMX from ON Semiconductor is a high-performance, octal D-type flip-flop with a clear function, designed for use in applications that require the storage of multiple bits of data in a temporary fashion. This integrated circuit (IC) is part of the 74LVTH family, which is known for its low-voltage, high-speed operation, making it an ideal choice for modern digital systems that demand efficient power consumption and high-speed performance.

The 74LVTH273WMX is an advanced, high-speed CMOS device fabricated with silicon gate CMOS technology. It possesses the ability to operate with a low voltage supply ranging from 2.7V to 3.6V, which not only helps in reducing the power consumption but also allows for interfacing with 3.3V logic levels, ensuring compatibility with a wide range of digital systems.

Each flip-flop has a direct clear input and an edge-triggered D-type input which allows for precise control of the data. The device is triggered on the rising edge of the clock signal, which permits the successful capture of data at high speeds. The clear function is synchronous, and when activated, it resets all flip-flops, ensuring that the device can be quickly initialized as needed.

The 74LVTH273WMX comes in a 20-SOIC package, which is a surface-mount device (SMD) and is widely used in electronic circuits where space is at a premium. Its compact size and low-power consumption make it a suitable choice for implementing in portable devices, computing systems, and other space-constrained applications.

Key features of the 74LVTH273WMX include:

  • Octal D-type flip-flops with clear
  • Edge-triggered clock inputs
  • Low-voltage operation (2.7V to 3.6V)
  • High-speed performance
  • Synchronous clear function
  • 20-SOIC package for space-saving applications
  • Compatible with bus-oriented systems

This device is also characterized by its robustness, with built-in bus-hold data inputs that eliminate the need for external pull-up resistors, thereby simplifying the design and reducing the overall component count. The 74LVTH273WMX is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess