EN
  • EN
  • DE

74LCX16821MTD

Part No 74LCX16821MTD
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 20-Bit D-Type Flip-Flop with 5V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 10BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Family Part Number 74LCX16821
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1132366-74LCX16821MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX16821MTD CAD Model

Description

Product Overview: 74LCX16821MTD by ON Semiconductor

The 74LCX16821MTD is a high-performance, low-voltage 20-bit bus interface flip-flop designed by ON Semiconductor. This device is specifically engineered to meet the evolving demands of modern high-speed data transmission systems. It is part of ON Semiconductor's LCX range of products, which are known for their low power consumption and high noise immunity, making them ideal for interfacing with 5V systems.

Key Features

  • Voltage Range: The 74LCX16821MTD operates at a 2.3V to 3.6V voltage range, which allows for lower power consumption and compatibility with lower voltage systems.
  • Bus Interface: This device features a 20-bit bus interface, providing ample width for complex data paths and ensuring efficient data flow in multi-bit systems.
  • 5V Tolerant: The inputs are 5V tolerant, enabling the device to interface with 5V logic levels without sustaining damage, thus providing greater flexibility in mixed-voltage environments.
  • High-Speed Operation: The 74LCX16821MTD is designed for high-speed operation, which is essential for modern computing and digital communication applications.
  • Power-Down High-Impedance Inputs and Outputs: It supports power-down high-impedance inputs and outputs, ensuring no excessive current draw when the device is powered down.
  • Flow-Through Architecture: The flow-through pinout architecture optimizes the PCB layout and reduces signal skew, enhancing signal integrity.

Applications

The 74LCX16821MTD is suitable for various applications that require high-speed data transfer and interfacing, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus management

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74LCX16821MTD is no exception, offering reliable performance in a wide range of environmental conditions. It is designed to meet or exceed industry standards for performance and reliability, ensuring a trustworthy solution for your interfacing needs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4232 $58.1568
59+ $1.9889 $117.3451
90+ $1.9265 $173.3850
124+ $1.8642 $231.1608
161+ $1.8018 $290.0898
215+ $1.6158 $347.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess