EN
  • EN
  • DE

74HCT04DR2G

Part No 74HCT04DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER TTL-IN 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 114458-74HCT04DR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HCT04DR2G CAD Model

Description

ON Semiconductor 74HCT04DR2G Hex Inverter

The 74HCT04DR2G is a high-speed Si-gate CMOS device from ON Semiconductor that provides the functionality of six independent inverters. It is a product that combines the low power consumption of CMOS with the high drive capability of TTL, making it an ideal choice for a wide range of applications in the electronics industry.

This device is characterized by its high noise immunity and low power consumption, typically drawing only 2 μA in standby mode. The 74HCT04DR2G operates at a voltage range of 4.5V to 5.5V, which allows it to interface with TTL logic levels while maintaining CMOS low power dissipation. Its balanced propagation delays, and input rise and fall times provide excellent operational stability and precision.

The 74HCT04DR2G is supplied in an SOIC-14 package, which is a small-outline integrated circuit that occupies minimal space on a printed circuit board. The compact design of this package makes it a suitable choice for space-constrained applications. The device's pin configuration is designed for easy PCB layout, with inputs and outputs placed opposite each other to facilitate routing.

ON Semiconductor ensures that the 74HCT04DR2G meets strict quality and reliability standards, making it a dependable component for critical digital circuit designs. It is commonly used in logic inversion, pulse shaping, oscillator circuits, and as a buffer to increase drive strength.

Key features of the 74HCT04DR2G include:

  • Logic Type: Hex Inverter
  • Operating Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
  • Low Power Consumption: 20 μA (Max)
  • Propagation Delay Time: 8 ns (Max)
  • Operating Temperature Range: -55°C to +125°C
  • Package Type: SOIC-14

As a product of ON Semiconductor, a renowned leader in semiconductor solutions, the 74HCT04DR2G is backed by a commitment to innovation and quality, ensuring its performance in even the most demanding applications. Whether you're designing consumer electronics, industrial systems, or sophisticated computing hardware, this hex inverter is engineered to meet your circuitry needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1388 $58.2960
1,015+ $0.1140 $115.7100
1,570+ $0.1104 $173.3280
2,165+ $0.1069 $231.4385
2,800+ $0.1033 $289.2400
3,745+ $0.0926 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess