EN
  • EN
  • DE

74FST3384DW

Part No 74FST3384DW
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-Bit Low Power Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1131436-74FST3384DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3384DW CAD Model

Description

ON Semiconductor 74FST3384DW - 10-Bit Low Power Bus Switch

The 74FST3384DW from ON Semiconductor is a high-performance, 10-bit low power bus switch designed with a focus on providing superior switching performance for high-speed data transfer systems. This integrated circuit is part of the FST series, which is renowned for its ability to deliver fast switching speeds along with a low on-state resistance, making it an ideal choice for applications that require efficient data flow and minimal signal distortion.

Key Features

  • High Bandwidth: The device offers a wide bandwidth to support high data rates, ensuring that signals pass through with minimal delay and high integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the 74FST3384DW operates with low power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Quick Switching: Fast switch times are characteristic of this device, providing rapid transition between on and off states to maintain the pace of high-speed signal processing.
  • Low On-Resistance: The low on-state resistance of the switch ensures minimal voltage drop and heat generation, which contributes to the overall efficiency and longevity of the system.
  • Multiple Power and Ground Pins: These minimize ground bounce and supply noise, providing stable operation even in environments with high switching activity.

Applications

The 74FST3384DW is suitable for a variety of applications, including but not limited to:

  • High-speed data transfer systems
  • Communication systems
  • Networking equipment
  • Signal routing
  • Bus isolation

Technical Specifications

Some of the technical specifications of the 74FST3384DW include:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-24 Wide Body
  • Lead-Free and RoHS Compliant

With its combination of high-speed performance, low power consumption, and robust design, the ON Semiconductor 74FST3384DW is a reliable choice for designers looking to optimize their data transfer systems for speed and efficiency.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5962 $63.8480
90+ $1.3098 $117.8820
140+ $1.2693 $177.7020
190+ $1.2278 $233.2820
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess