EN
  • EN
  • DE

74FST3126QSR

Part No 74FST3126QSR
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit Bus Switch | IC BUS SWITCH 4BIT 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number 74FST3126
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1131428-74FST3126QSR
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3126QSR CAD Model

Description

ON Semiconductor 74FST3126QSR Product Overview

The ON Semiconductor 74FST3126QSR is a high-performance Quad Bus Switch designed to provide superior switching capabilities for a wide array of applications. This component is part of the 74FST series, which is renowned for its fast switch times, low power consumption, and high signal integrity.

Key Features

  • Bus Switch Type: The 74FST3126QSR features four independent switches, which allows for efficient control and routing of digital signals within a circuit.
  • Low On Resistance: With a typical on resistance of just 5 ohms, this bus switch ensures minimal signal distortion and power loss, making it ideal for high-speed data transmission.
  • 5V Tolerant: The inputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without the need for additional level shifting components.
  • Low Power Consumption: It operates with very low quiescent power, which is crucial for battery-powered and energy-sensitive applications.
  • High Bandwidth: The switch provides a high bandwidth (over 250MHz) to support the needs of high-speed data buses.
  • Operating Temperature Range: The device is designed to function within an extended temperature range of -40°C to +85°C, making it suitable for industrial applications.

Package and Quality

The 74FST3126QSR comes in a QSOP (Quarter Size Outline Package) form factor, which is known for its compact footprint and suitability for space-constrained applications. ON Semiconductor's commitment to quality ensures that each unit meets stringent reliability standards for commercial and industrial use.

Applications

With its versatile switching capabilities and robust performance, the 74FST3126QSR is well-suited for a variety of applications, including:

  • Signal gating
  • Bus isolation
  • Data switching in servers and networking equipment
  • Peripheral switching in computer systems
  • Hot-swapping and hot-docking operations

Overall, the ON Semiconductor 74FST3126QSR Quad Bus Switch is a reliable and efficient solution for designers looking to optimize their digital signal routing with minimal signal degradation and power dissipation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3634 $58.1440
390+ $0.2982 $116.2980
600+ $0.2889 $173.3400
830+ $0.2795 $231.9850
1,070+ $0.2703 $289.2210
1,430+ $0.2423 $346.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess