Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 140MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AC163
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1130336-74AC163PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC163PC CAD Model

Description

ON Semiconductor 74AC163PC: Synchronous Presettable Binary Counter

The ON Semiconductor 74AC163PC is a high-speed, synchronous, presettable binary counter designed to provide advanced counting solutions for a wide array of digital applications. This integrated circuit is a member of the AC family, known for its improved speed performance over the standard logic families. The 74AC163PC is particularly suitable for operation in high-speed counting environments due to its robust construction and efficient design.

Constructed with an advanced CMOS technology, the 74AC163PC offers a synchronous reset feature that allows the counter to be quickly and accurately reset to a preset value. This is a crucial feature for systems that require precise timing and control, such as digital clocks, frequency dividers, and various sequencing functions.

The device has a 4-bit binary counter architecture, which allows it to count up to 16 different states, making it versatile for a range of counting tasks. Furthermore, the 74AC163PC can be preset to any binary value at any time during operation through its parallel load inputs, which adds to its flexibility in various applications.

The counter increments on the rising edge of the clock signal, ensuring that the counting operation is synchronized with other system components. It also features a look-ahead carry output, which facilitates easy cascading of multiple counters without incurring additional propagation delays that are typically associated with ripple-carry configurations.

Key features of the 74AC163PC include:

  • High-speed synchronous counting
  • Presettable to any binary value
  • Look-ahead carry for easy expansion
  • Output capability: Standard
  • ICC category: Counter

The ON Semiconductor 74AC163PC is housed in a 16-pin DIP (Dual In-line Package) making it easy to integrate into a wide variety of through-hole PCB designs. This product is designed to operate over a broad voltage range and is characterized for operation from -40°C to 85°C, ensuring reliability in different environmental conditions.

With its robust feature set and ON Semiconductor's commitment to quality, the 74AC163PC is an ideal choice for designers looking for a reliable and efficient binary counter for their digital systems.

You May Also Be Interested in

Texas Instruments
IC DIVIDER BY N 4-BIT 16SOIC
Need more? Email Us
ECAD model for CD4522BMT
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Lowest to $21.0274
ECAD model for MC14569BDW
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.7747
ECAD model for 74HC4017BQ,115
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT40103M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention