The ON Semiconductor 2SK3557-7 is a high-performance N-Channel MOSFET that offers excellent efficiency and power management solutions for a wide range of applications. This device is designed to cater to the needs of modern electronic circuits, providing a combination of low on-resistance and high switching speed.
Key Features
- Device Type: N-Channel Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET)
- Drain-to-Source Voltage (VDS): 900V, ensuring suitability for high voltage applications.
- Continuous Drain Current (ID): 3A, capable of handling moderate current loads.
- Gate-to-Source Voltage (VGS): ±30V, providing a wide range for gate drive voltages.
- Low On-Resistance (RDS(on)): Minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: Offers fast switching capabilities, crucial for power conversion applications.
- TO-220 Full Pack Package: Ensures heat dissipation and ease of mounting on printed circuit boards (PCBs).
Applications
The 2SK3557-7 is versatile and can be used in various applications, including:
- Power Supplies
- DC-DC Converters
- Motor Drives
- Lighting Systems
- High Voltage Switching Circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SK3557-7 MOSFET is manufactured with rigorous standards ensuring reliability and performance consistency. It is suitable for commercial-grade applications where durability and longevity are of paramount importance.
Environmental Compliance
The 2SK3557-7 complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.