EN
  • EN
  • DE

2SK1375-23-TL

Part No 2SK1375-23-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158973-2SK1375-23-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1375-23-TL CAD Model

Description

Product Overview: 2SK1375-23-TL by ON Semiconductor

The 2SK1375-23-TL is a high-performance N-channel MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This MOSFET is engineered to deliver efficient power management and control across a broad range of applications, making it a versatile component in the electronics market.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: Surface-mount package, providing a compact footprint for space-constrained applications.
  • Voltage Rating: It operates at a drain-source voltage (V<sub>DS) that ensures reliable performance in high-voltage circuits.
  • Current Capability: The device can handle a continuous drain current (I<sub>D), making it suitable for high-power applications.
  • Low On-Resistance: Features a low R<sub>DS(on), which minimizes on-state losses and improves overall efficiency.
  • Fast Switching Speed: Designed for rapid switching, reducing switching losses and enhancing performance in high-frequency operations.
  • High-Temperature Operation: Capable of operating at high temperatures, ensuring stability and reliability in harsh environments.

Applications

The 2SK1375-23-TL MOSFET is ideal for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Lighting systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK1375-23-TL MOSFET is built with robust materials and undergoes rigorous testing to ensure it meets the stringent standards for reliability and performance expected by the industry.

Environmental Compliance

The 2SK1375-23-TL complies with environmental regulations, including RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you are designing power management systems or looking for components for high-power electronic devices, the 2SK1375-23-TL by ON Semiconductor offers the performance, efficiency, and reliability needed to meet your requirements.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess