EN
  • EN
  • DE

2SA1943OTU

Part No 2SA1943OTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Epitaxial Silicon Transistor | TRANS PNP 250V 17A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 17A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 3V at 800mA, 8A
Current - Collector Cutoff (Maximum) 5μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 1A, 5V
Maximum Power 150W
Frequency - Transition 30MHz
Temperature Range - Operating -50°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-264-3, TO-264AA
Supplier Device Package TO-264-3
Family Part Number 2SA1943
Manufacturer Pack Quantity 375
MSL Level 1 (Unlimited)
Win Source Part Number 1124589-2SA1943OTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1943OTU CAD Model

Description

ON Semiconductor 2SA1943OTU PNP Transistor

The 2SA1943OTU is a high-power PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in electronic circuits. This semiconductor device is designed to handle high current and voltage, making it an ideal choice for audio amplification applications and power switching circuits. The 2SA1943OTU is widely used in power amplifiers, especially in the output stage of high fidelity audio systems, where quality and efficiency are of paramount importance.

This transistor offers a collector-emitter voltage (V<sub>CEO) of -230V and a collector current (I<sub>C) of up to -15A, providing the ability to drive significant loads with ease. Its high power dissipation capability of 150W ensures that it can handle the thermal stresses associated with continuous operation in demanding environments.

The 2SA1943OTU features a high transition frequency (f<sub>T) of 30MHz, which contributes to its excellent amplification characteristics at audio frequencies. This makes it a preferred component for audiophiles and professionals seeking to build high-performance audio equipment with clear, accurate sound reproduction.

Constructed with ON Semiconductor's meticulous attention to quality, this transistor is packaged in a TO-3P form factor, which is known for its robustness and superior thermal performance. The package is designed to provide excellent heat dissipation, ensuring that the transistor operates within safe temperature ranges even under high load conditions.

For those interested in creating a complementary push-pull amplifier, the 2SA1943OTU can be paired with its NPN counterpart, the 2SC5200OTU, also from ON Semiconductor. This combination is often used by enthusiasts and professionals alike to create balanced amplifier designs that offer both high power and high fidelity.

Overall, the ON Semiconductor 2SA1943OTU PNP transistor stands out for its high power handling, excellent frequency response, and reliable performance. Its robust construction and superior thermal characteristics make it a top choice for those in the field of high-end audio amplification and power regulation applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8369 $53.2059
23+ $4.5307 $104.2061
35+ $4.3777 $153.2195
50+ $4.0715 $203.5750
64+ $3.9185 $250.7840
80+ $3.7654 $301.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess