EN
  • EN
  • DE

2SA1707S-AN

Part No 2SA1707S-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor | TRANS PNP 50V 3A NMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 700mV at 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 140 at 100mA, 2V
Maximum Power 1W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package SC-71
Supplier Device Package 3-NMP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1124529-2SA1707S-AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1707S-AN CAD Model

Description

ON Semiconductor 2SA1707S-AN PNP Transistor

The ON Semiconductor 2SA1707S-AN is a high-quality PNP transistor designed for use in a variety of electronic applications. This semiconductor device is well-suited for switching and amplification purposes, offering reliable performance in a compact package. Its robust construction and adherence to industry standards make it a preferred choice for engineers and designers looking for a dependable component for their circuits.

Key Features:

  • Type: PNP Bipolar Transistor
  • Package: SOT-23, a small surface-mount package that is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): -50V, providing a good margin for handling voltage spikes and ensuring stable operation under various conditions.
  • Collector Current (Ic): -150mA, suitable for moderate current applications and ensuring efficient power handling capability.
  • Gain Bandwidth Product (fT): 120MHz, allowing for good frequency response in amplification applications.
  • DC Current Gain (hFE): High hFE rating, ensuring effective current amplification in the circuit.
  • Power Dissipation (Pd): 150mW, adequate for low to medium power requirements, keeping the device cool during operation.

Applications:

The 2SA1707S-AN PNP transistor is versatile and can be used in various applications, including but not limited to:

  • Audio amplifiers and pre-amps
  • Signal processing circuits
  • Switching power supplies
  • Driver circuits for motors and relays
  • General-purpose switching and amplification tasks

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SA1707S-AN is no exception. Each transistor is manufactured to meet rigorous standards, ensuring consistent performance and reliability. This component is suitable for commercial-grade equipment and can operate effectively over a wide temperature range, making it a solid choice for both industrial and consumer applications.

Whether you are designing a new piece of equipment or repairing an existing device, the ON Semiconductor 2SA1707S-AN PNP transistor is an excellent component to consider for your electronic circuit needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess