EN
  • EN
  • DE

2N6111

Part No 2N6111
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(7A,40W) | TRANS PNP 30V 7A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 7A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 3A, 7A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 3A, 4V
Maximum Power 40W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6111
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124073-2N6111
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6111 CAD Model

Description

The 2N6111 is a versatile PNP bipolar power transistor designed and manufactured by ON Semiconductor. It is a device that finds its applications in a variety of electronic circuits, particularly where medium power amplification or switching is required. This transistor is known for its robust performance and reliability, making it a preferred choice for engineers and designers alike.

Key Features

  • Voltage and Current Ratings: The 2N6111 offers a collector-emitter voltage (VCEO) of 30V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 5V. It also has a collector current (IC) rating of up to 7A, ensuring a good level of current handling capability.
  • Power Dissipation: With a power dissipation of 40W, this transistor can handle significant levels of power, suitable for a wide range of applications.
  • High Gain Bandwidth Product: It features a decent transition frequency (fT) that provides a good balance between speed and amplification.
  • Thermal and Mechanical Data: The 2N6111 is designed to operate within a junction temperature range of -65 to 150°C, ensuring stable performance across a wide thermal spectrum. It comes in a TO-220 package which is widely used and easy to mount.

Applications

The 2N6111 is suitable for a diverse array of applications, including:

  • Power amplifiers
  • Switching regulators
  • Motor controls
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N6111 is no exception, with its construction and testing processes designed to ensure reliability and performance consistency. The device is also compliant with RoHS directives, making it an environmentally friendly option for electronic designs.

Availability

The 2N6111 PNP bipolar power transistor is available for order through ON Semiconductor's distribution network. Detailed datasheets, technical specifications, and additional resources can be found on the ON Semiconductor website to assist designers in integrating this component into their projects.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess