EN
  • EN
  • DE

1SMB5920BT3G

Part No 1SMB5920BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 3W SMB / Zener Diode Single 6.2V 5% 2Ohm 3000mW Automotive 2-Pin SMB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005422-1SMB5920BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name 1SMB5920B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5920BT3G CAD Model

Description

1SMB5920BT3G Zener Voltage Regulator Diode

The 1SMB5920BT3G is a high-performance Zener voltage regulator diode designed by ON Semiconductor, a leader in semiconductor solutions. This product is meticulously engineered to provide a precise voltage regulation solution, making it an ideal choice for a wide range of applications that require a stable and regulated voltage supply.

This Zener diode is part of the SMB series and comes in a surface-mount SMB package, which is both compact and robust, allowing for efficient use of board space without sacrificing performance. The 1SMB5920BT3G offers a nominal Zener voltage of 6.2 volts, with a tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronic circuits.

With a power dissipation of 3 watts, this Zener diode can handle a significant amount of power, making it suitable for higher power applications. Its surge capability is also noteworthy, as it can withstand overvoltage spikes, which is crucial for protecting sensitive components in the event of voltage transients.

The 1SMB5920BT3G is designed to operate within a wide temperature range, from -55°C to +150°C, which ensures reliable performance even under extreme environmental conditions. This feature is particularly important in industrial and automotive applications where temperatures can vary widely.

ON Semiconductor has also taken care to ensure that the 1SMB5920BT3G is compliant with environmental regulations. It is a Pb-free device and is RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance not only makes it an environmentally friendly choice but also ensures that it can be used in products sold within the EU and other regions with similar requirements.

In summary, the 1SMB5920BT3G from ON Semiconductor is a reliable and efficient Zener voltage regulator diode that offers precise voltage control, high power dissipation, and robust surge protection. Its compact surface-mount design, along with its compliance with environmental standards, makes it an excellent choice for designers looking to incorporate voltage regulation in their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1016 $50.2920
1,200+ $0.0834 $100.0800
1,860+ $0.0808 $150.2880
2,560+ $0.0782 $200.1920
3,310+ $0.0756 $250.2360
4,425+ $0.0678 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,150 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess