EN
  • EN
  • DE

1SMA5942BT3G

Part No 1SMA5942BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 500nA @ 38.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 075058-1SMA5942BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA5942BT3G CAD Model

Description

The 1SMA5942BT3G is a robust voltage regulator diode from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This Zener diode is designed to provide a precise voltage regulation, ensuring stable performance in electronic circuits. It is a popular choice for professionals seeking components that offer both quality and durability.

Key Features

  • Zener Voltage Range: This component offers a Zener voltage range of 11V, making it suitable for various applications that require a specific voltage regulation.
  • Power Dissipation: With a power dissipation of 1.5W, the 1SMA5942BT3G is capable of handling moderate levels of power without compromising its performance, making it ideal for a wide range of electronic devices.
  • Package: The diode comes in a SMA package, which is not only compact but also offers excellent thermal performance, ensuring the diode operates within its temperature specifications.
  • Surge Capability: It has a surge capability that allows it to withstand high transient peaks, providing protection against voltage spikes that could potentially damage the electronic circuit.
  • Standard Tolerance: The diode is manufactured with a standard tolerance of ±5%, ensuring precise voltage regulation for consistent performance.

Applications

The 1SMA5942BT3G is versatile and can be used in a variety of applications, including:

  • Voltage stabilization in power supplies
  • Protection circuits in consumer electronics
  • Regulation modules in industrial systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1SMA5942BT3G is no exception. It is constructed to meet stringent industry standards, ensuring reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you are designing a new system or troubleshooting an existing one, the 1SMA5942BT3G Zener diode is an excellent choice for maintaining voltage stability and protecting your electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0840 $50.4000
1,455+ $0.0689 $100.2495
2,250+ $0.0668 $150.3000
3,100+ $0.0646 $200.2600
4,000+ $0.0625 $250.0000
5,360+ $0.0560 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess