EN
  • EN
  • DE

1SMA5936BT3G

Part No 1SMA5936BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 26 Ohm
Current - Reverse Leakage @ Vr 500nA @ 22.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1002572-1SMA5936BT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5936BT3G CAD Model

Description

ON Semiconductor 1SMA5936BT3G Zener Diodes

The 1SMA5936BT3G from ON Semiconductor is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection. This high-performance Zener diode is a popular choice for a variety of applications that demand reliable voltage clamping and reference due to its tight voltage tolerance and stability over time and temperature variations.

Key Features

  • Voltage Range: This device offers a wide Zener voltage range of 3.3V to 33V in standard Vz tolerances of 5%.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, the 1SMA5936BT3G can handle significant power for its size, making it suitable for high-density circuit boards.
  • Package: The SMA package is compact and allows for efficient use of PCB space. It is also designed for optimal thermal performance.
  • Surge Capability: It has a surge capability of up to 61.2W at 10ms, offering protection against voltage spikes and transients.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The 1SMA5936BT3G is versatile and can be used in several applications, including:

  • Voltage regulation in power supplies
  • Overvoltage and transient voltage protection circuits
  • Precision reference in measurement devices
  • Consumer electronics voltage stabilization

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5936BT3G is no exception. It is produced to meet high industry standards, ensuring reliability and performance in critical applications. With its moisture sensitivity level 1, the device is also robust in humid conditions, further enhancing its reliability.

In summary, the 1SMA5936BT3G Zener diode from ON Semiconductor stands out for its precision voltage regulation, robust power handling, and compact, reliable packaging. It is a suitable choice for designers looking for a high-quality voltage reference or protection component in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0959 $50.3475
1,115+ $0.0898 $100.1270
1,730+ $0.0868 $150.1640
2,480+ $0.0807 $200.1360
3,220+ $0.0777 $250.1940
4,025+ $0.0746 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess