EN
  • EN
  • DE

MMSZ5V1T3G

Part No MMSZ5V1T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 105696-MMSZ5V1T3G
Ultra Librarian 3D Model Ultra Librarian MMSZ5V1T3G CAD Model

Description

ON Semiconductor MMSZ5V1T3G Zener Diode

The ON Semiconductor MMSZ5V1T3G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 5.1 volts. This surface-mount device is housed in a small SOD-123 package, making it ideal for space-constrained applications where size and power efficiency are critical. The MMSZ5V1T3G is part of ON Semiconductor's robust voltage regulator diode product line, renowned for their reliability and performance.

With a power dissipation of 500 mW, the MMSZ5V1T3G is capable of handling a moderate amount of power, making it suitable for a wide range of electronic circuits. Its tight voltage tolerance ensures precise voltage regulation, which is crucial for sensitive electronic components. This Zener diode features a standard tolerance of ±5%, ensuring consistent performance and reliable operation in various applications.

The MMSZ5V1T3G is designed to operate efficiently with a low Zener impedance and a fast response time, providing excellent clamping capability when subjected to transient voltage spikes. This makes it an ideal choice for protecting sensitive electronics against overvoltage conditions, such as in power supply circuits, voltage reference applications, and reverse voltage protection configurations.

ON Semiconductor has designed the MMSZ5V1T3G with high-quality materials to ensure long-term stability and endurance, even under challenging environmental conditions. Its moisture sensitivity level (MSL) rating allows for safe handling and mounting during the manufacturing process, reducing the risk of damage due to moisture absorption.

As an environmentally conscious product, the MMSZ5V1T3G is fully RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in a wide range of consumer and industrial applications while adhering to global environmental regulations.

In summary, the ON Semiconductor MMSZ5V1T3G Zener diode is a reliable and precise voltage regulator solution that offers high performance in a compact package. Its robust design and compliance with environmental standards make it a smart choice for designers looking to incorporate voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0210 $50.0850
5,080+ $0.0197 $100.0760
7,895+ $0.0190 $150.0050
11,300+ $0.0177 $200.0100
14,710+ $0.0170 $250.0700
18,405+ $0.0163 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,840 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess