EN
  • EN
  • DE

1SMA5934BT3

Part No 1SMA5934BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 1.5W SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377389-1SMA5934BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5934BT3 CAD Model

Description

Product Overview: 1SMA5934BT3 Zener Diode from ON Semiconductor

The 1SMA5934BT3 is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to provide voltage regulation with high precision, making it an essential component for a variety of electronic circuits. The 1SMA5934BT3 is particularly well-suited for applications that require a stable and reliable Zener voltage.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 22V, which is ideal for a range of applications that require this specific voltage level for regulation purposes.
  • Power Dissipation: With a power dissipation of 1.5W, the 1SMA5934BT3 can handle a significant amount of power, making it suitable for higher power applications.
  • Package: The device comes in a compact SMA package, which is designed for surface mount applications and allows for efficient use of PCB space.
  • High Surge Capability: It is capable of withstanding surge stresses, ensuring reliability and robust performance under challenging conditions.
  • Temperature Stability: The 1SMA5934BT3 exhibits excellent stability over a wide temperature range, ensuring consistent performance even in extreme environments.

Applications

The versatility of the 1SMA5934BT3 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Other electronic circuits that require a precise reference voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5934BT3 is no exception. It is manufactured to high standards, ensuring that each diode meets the company's stringent requirements for performance and reliability. This Zener diode is a testament to ON Semiconductor's dedication to providing components that engineers and designers can trust to perform consistently and effectively in their electronic designs.

With its precise voltage regulation, robust construction, and versatility, the 1SMA5934BT3 from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable Zener diode into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1040 $50.4400
1,175+ $0.0854 $100.3450
1,815+ $0.0827 $150.1005
2,500+ $0.0800 $200.0000
3,230+ $0.0774 $250.0020
4,325+ $0.0694 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess