EN
  • EN
  • DE

1SMA5931BT3

Part No 1SMA5931BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5931
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854397-1SMA5931BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5931BT3 CAD Model

Description

Product Overview: 1SMA5931BT3 from ON Semiconductor

The 1SMA5931BT3 is a robust surface-mount Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is part of ON Semiconductor's extensive range of voltage regulators, offering precise voltage regulation and protection for various electronic applications.

Key Features

  • Voltage Range: The 1SMA5931BT3 Zener diode offers a nominal Zener voltage of 18V, making it suitable for a wide array of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With its power dissipation rating of 1.5 Watts, this diode can handle significant energy levels, making it ideal for high-power applications.
  • Package: Housed in a compact SMA package, the 1SMA5931BT3 is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Thermal Resistance: The device features a low thermal resistance, ensuring efficient heat dissipation and reliable performance even under high-power conditions.
  • Tolerance: It comes with a standard Zener voltage tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness.
  • Surge Current: The diode is capable of withstanding surge currents, offering additional protection for electronic components against transient voltage spikes.

Applications

The 1SMA5931BT3 Zener diode is versatile and can be used in a range of applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Computers and computer peripherals

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 1SMA5931BT3 is no exception. Each diode is rigorously tested to ensure it meets the high standards of performance and reliability that ON Semiconductor's customers expect. This Zener diode is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

With its combination of features, the 1SMA5931BT3 from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode for their voltage regulation and protection needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1542 $50.1150
795+ $0.1265 $100.5675
1,225+ $0.1226 $150.1850
1,690+ $0.1186 $200.4340
2,180+ $0.1147 $250.0460
2,920+ $0.1028 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess