EN
  • EN
  • DE

1SMA14CAT3

Part No 1SMA14CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 15.6 V
Mounting SMD (SMT)
Case / Package SMA
Clamping Voltage 23.2 V
Leakage Current 2.5 µA
Maximum Operating Temperature 150 °C
Max Surge Current 17.2 A
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 2
Operating Supply Voltage 14 V
Peak Pulse Current 17.2 A
Peak Pulse Power 400 W
Polarity Bidirectional
Reverse Breakdown Voltage 15.6 V
Reverse Standoff Voltage 14 V
RoHS Non-Compliant
Termination SMD/SMT
Test Current 1 mA
Win Source Part Number 1035386-1SMA14CAT3
Categories TVS - Diodes
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMA14CAT3 CAD Model

Description

Product Overview: 1SMA14CAT3 - ON Semiconductor

The 1SMA14CAT3 is a robust surface-mount Transient Voltage Suppressor (TVS) diode, expertly designed and manufactured by ON Semiconductor. This electronic component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). The 1SMA14CAT3 is a go-to solution for safeguarding your circuitry with its fast response time and reliable performance.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 14V, making it suitable for a variety of applications where this voltage level is required for protection.
  • Peak Pulse Power: It can handle peak pulse power of 400 Watts (10/1000 µs), ensuring that your devices are shielded from high-energy transients.
  • Low Leakage: A low leakage current is a hallmark of this TVS diode, which means it won't significantly affect the rest of the circuit's operation when not actively suppressing a transient.
  • Fast Response Time: With a response time that is virtually instantaneous (< 1 picosecond), this diode is capable of protecting against sudden and severe voltage spikes.
  • Operating Temperature: Designed to operate over a wide temperature range from -55°C to +150°C, the 1SMA14CAT3 is suitable for harsh environments.
  • Package: It comes in a compact SMA package, which is ideal for automated surface mount assembly and saves valuable board space.
  • Compliance: This product is compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The 1SMA14CAT3 is versatile and can be used in a wide array of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply protection
  • Portable electronics

With its robust design and reliable performance, the 1SMA14CAT3 from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether you're dealing with sensitive data lines or high-power circuits, this TVS diode is ready to provide the protection your application demands.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess