EN
  • EN
  • DE

1PMT5921BT1G

Part No 1PMT5921BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 3.2W POWERMITE / Zener Diode Single 6.8V 5% 2.5Ohm 3200mW 2-Pin(1+Tab) Power Mite T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Power - Max 3.2W
Impedance (Maximum) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 5.2V
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 200mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package DO-216AA
Manufacturer Package Powermite
Win Source Part Number 790186-1PMT5921BT1G
Popularity Medium
Supply and Demand Status Limited
Family Name 1PMT5921B
Introduction Date July 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1PMT5921BT1G CAD Model

Description

Product Overview: 1PMT5921BT1G - ON Semiconductor

The 1PMT5921BT1G is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode offers a reliable solution for voltage regulation and protection in a variety of electronic circuits. With its precise voltage control and robust design, the 1PMT5921BT1G is an essential component for designers looking to ensure stable operation in their electronic applications.

Key Features

  • Voltage Range: The device provides a nominal Zener voltage of 18V, making it suitable for a range of voltage regulation tasks in different circuits.
  • Power Dissipation: With a power dissipation of 3.2 watts, this Zener diode can handle significant energy and is ideal for high-power applications.
  • Package: The 1PMT5921BT1G comes in a surface-mount Powermite® package, which is known for its compact size and excellent power capacity. This package is also designed for optimal thermal performance, ensuring the diode operates within safe temperature ranges.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications, providing a good balance between precision and cost-effectiveness.
  • Operational Qualities: It features a low dynamic impedance and a fast response time, which are crucial for maintaining voltage stability under varying load conditions.

Applications

The 1PMT5921BT1G is versatile and can be used in a wide array of applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Consumer electronics
  • Power supply circuits
  • Telecommunications equipment
  • Automotive and industrial systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1PMT5921BT1G is manufactured with the highest standards to ensure reliable performance and longevity. Customers can trust ON Semiconductor's components for their critical circuit protection and regulation needs.

Environmental Compliance

In addition to its technical capabilities, the 1PMT5921BT1G is also environmentally friendly. It complies with RoHS (Restriction of Hazardous Substances) directives, meaning it does not contain harmful substances such as lead, mercury, or cadmium. This compliance ensures that the product is suitable for use in various markets, including those with strict environmental regulations.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3410 $57.9700
415+ $0.2799 $116.1585
640+ $0.2711 $173.5040
885+ $0.2623 $232.1355
1,140+ $0.2536 $289.1040
1,525+ $0.2273 $346.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 966,000 pieces
In Stock: 483,000 pieces Factory Stock: 483,000 pieces
MOQ: 170 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess