EN
  • EN
  • DE

1PMT5920BT1G

Part No 1PMT5920BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE  Package | DIODE ZENER 6.2V 500MW POWERMITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 4V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5920
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122188-1PMT5920BT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5920BT1G CAD Model

Description

ON Semiconductor 1PMT5920BT1G: A Robust Zener Voltage Regulator

The 1PMT5920BT1G, manufactured by ON Semiconductor, is a Zener voltage regulator diode designed to provide a reliable solution for voltage regulation applications. It is housed in a compact, surface-mount Powermite package, which is known for its small footprint and exceptional power dissipation characteristics. This product is particularly suited for situations where space is at a premium and efficient power management is required.

With its precise voltage regulation capabilities, the 1PMT5920BT1G ensures stable operation in electronic circuits by maintaining a constant voltage level, protecting sensitive components from voltage spikes and variations. This feature is critical in preventing malfunctions and extending the lifespan of electronic products.

Key Features of the 1PMT5920BT1G:

  • Voltage Range: The diode offers a nominal Zener voltage of 6.2V, making it suitable for a range of applications that require a specific voltage regulation point.
  • Power Dissipation: With a power dissipation of 3W, it can handle significant energy without overheating, ensuring reliability even under stressful conditions.
  • High Surge Capability: The device can withstand high surge currents, providing additional protection against sudden voltage spikes that could otherwise damage electronic components.
  • Low Leakage Current: It features a low leakage current, which contributes to the overall efficiency of the circuit by minimizing power loss.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, making it versatile for use in various environmental conditions.
  • Package: The Powermite package is not only space-efficient but also offers excellent thermal performance, which is crucial for maintaining stability and reliability.

The 1PMT5920BT1G Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality, durable components for the electronics industry. Whether it's used in power supply circuits, voltage reference applications, or as a protection device, this Zener diode stands out for its robustness and dependable performance. For designers and engineers looking for a compact, high-performance voltage regulator solution, the 1PMT5920BT1G is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3410 $57.9700
415+ $0.2799 $116.1585
640+ $0.2711 $173.5040
885+ $0.2623 $232.1355
1,140+ $0.2536 $289.1040
1,525+ $0.2273 $346.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess