EN
  • EN
  • DE

1N5932BRLG

Part No 1N5932BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 1μA @ 15.2V
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 200mA
Operating Temperature Range -65°C ~ 200°C
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package Axial
Win Source Part Number 761210-1N5932BRLG
Popularity Medium
Supply and Demand Status Limited
Family Name 1N5932B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 1N5932BRLG CAD Model

Description

Product Overview: 1N5932BRLG - Zener Diode from ON Semiconductor

The 1N5932BRLG is a robust zener diode manufactured by ON Semiconductor, known for its high reliability and performance in a variety of applications. This component is specifically designed to provide voltage regulation with a high degree of precision and stability, making it an essential part of power management circuits.

Key Features

  • Nominal Zener Voltage: The 1N5932BRLG offers a nominal zener voltage of 18V, making it suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 1.5W, this zener diode can withstand significant energy without compromising its performance or reliability.
  • Surge Current Specification: It is capable of handling surge currents, ensuring protection against voltage spikes and enhancing the longevity of the electronic components it is designed to protect.
  • Package: The diode comes in an axial-lead package, which is designed for through-hole mounting, providing ease of integration into existing designs.
  • Standard Tolerance: The zener voltage tolerance is ±5%, which is standard for general-purpose applications, offering a good balance between precision and cost.

Applications

The 1N5932BRLG is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the 1N5932BRLG is no exception. It is constructed to meet high industry standards, ensuring that it performs consistently under varying conditions and throughout its lifespan. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in its manufacture.

Summary

The 1N5932BRLG from ON Semiconductor is a reliable zener diode that offers precise voltage regulation, robust surge current capability, and a standard tolerance level, making it a go-to choice for designers and engineers looking for a component that balances performance with cost-effectiveness. Whether it's being used in a simple power supply or a complex electronic system, this zener diode stands up to the task with unwavering stability and durability.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess