Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 9 Ohms
Current - Reverse Leakage at Vr 1μA at 11.4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5929
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122057-1N5929B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5929B CAD Model

Description

ON Semiconductor 1N5929B Zener Diode

The 1N5929B is a Zener diode manufactured by ON Semiconductor, renowned for its high-quality electronic components. This Zener diode is designed to provide a reliable voltage reference and is commonly used in voltage regulation applications to protect sensitive electronics from overvoltage conditions.

Key Features

  • Voltage Range: The 1N5929B has a Zener voltage range of 3.9V, making it suitable for a variety of voltage regulation tasks.
  • Power Dissipation: With a power dissipation rating of 3W, this diode can handle significant amounts of energy, making it ideal for robust applications.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for consistent performance.
  • Package: It comes in a DO-41 package, which is a standard axial leaded package, allowing for easy integration into a wide range of electronic circuits.
  • Thermal Stability: The 1N5929B is designed to maintain its performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Reverse Leakage Current: It has a low leakage current, which enhances its efficiency and reduces power loss.

Applications

The ON Semiconductor 1N5929B Zener diode is versatile and can be used in numerous applications, including:

  • Power supply circuits as a voltage reference or regulator.
  • Surge protection to guard against voltage spikes in sensitive electronics.
  • Motor control circuits where stable voltage is crucial for performance.
  • Consumer electronics where consistent voltage levels are required for proper operation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N5929B Zener diode is produced with rigorous quality control standards, ensuring that it meets the reliability and performance expected from industry-leading electronic components. Whether used in commercial, industrial, or consumer applications, the 1N5929B provides the stability and protection required for sophisticated electronic systems.

Conclusion

Overall, the ON Semiconductor 1N5929B Zener diode is a robust, reliable component that offers precise voltage regulation capabilities. Its high power dissipation, stable performance across temperatures, and low leakage current make it an excellent choice for designers looking to ensure the longevity and reliability of their electronic products.

You May Also Be Interested in

Vishay
DIODE ZENER 8.2V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C8V2-HE3-08
Nexperia USA Inc.
DIODE ZENER 9.1V 320MW SOD323
Need more? Email Us
ECAD model for PZU9.1B2A,115
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C2V4-HE3-08
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Rohm Semiconductor
DIODE ZENER 51V 200MW SOD323FL
Need more? Email Us
ECAD model for UDZLVTE-1751
Nexperia USA Inc.
DIODE ZENER 3V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.0BA,115
Microchip Technology
DIODE ZENER 15V DO-213AB
Need more? Email Us
ECAD model for CDLL5245B
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/54
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1235 $64.8375
1,280+ $0.1015 $129.9200
1,975+ $0.0983 $194.1425
2,725+ $0.0951 $259.1475
3,520+ $0.0921 $324.1920
4,710+ $0.0824 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,300 pieces
MOQ: 525 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention