EN
  • EN
  • DE

1N5403

Part No 1N5403
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description HIGH CURRENT PLASTIC SILICON RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 3.0 Amperes) | DIODE GEN PURP 300V 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1.2V at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 300V
Capacitance at Vr, F 30pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number 1N5403
Manufacturer Pack Quantity 1,250
MSL Level 1 (Unlimited)
Win Source Part Number 1121977-1N5403
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Commercial, Power Management
Ultra Librarian 3D Model Ultra Librarian 1N5403 CAD Model

Description

The 1N5403 is a highly reliable, high-current rectifier diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This diode is designed for general purpose use in a wide array of electronic applications, making it a staple component in power supplies, converters, and other electrical circuits.

Key Features

  • High Current Capability: The 1N5403 is capable of conducting up to 3 amperes of average rectified current, making it suitable for handling moderate power requirements.
  • High Surge Current Capability: With its ability to withstand surge currents, this diode can endure temporary over-current conditions, ensuring robust performance during power fluctuations.
  • Low Forward Voltage Drop: The diode's forward voltage drop is low, which enhances its efficiency by minimizing power loss during operation.
  • Versatile Operating Temperature: It operates effectively over a wide temperature range, from -65°C to 200°C, accommodating various environmental conditions.
  • Standard Package: The 1N5403 comes in a DO-201AD package, which is a common and easy-to-use format for electronic assemblies.

Electrical Characteristics

The 1N5403 has a peak repetitive reverse voltage of 200 volts, making it suitable for use in circuits with moderate voltage requirements. Its non-repetitive peak reverse voltage is also high, allowing it to handle spikes in the circuit without damage.

Applications

Due to its robustness and reliability, the 1N5403 diode is commonly used in:

  • Power supply units
  • AC/DC converters
  • Freewheeling diodes in motor applications
  • Reverse voltage protection circuits
  • Rectification in consumer and industrial electronic devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5403 diode is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and reliability for your electronic projects.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess