EN
  • EN
  • DE

1N5386BRLG(180V)

Part No 1N5386BRLG(180V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150107-1N5386BRLG(180V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5386BRLG(180V) CAD Model

Description

Product Overview: 1N5386BRLG(180V) Zener Diode from ON Semiconductor

The 1N5386BRLG is a high-quality Zener diode manufactured by ON Semiconductor, renowned for its reliability and performance in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference of 180 volts, making it an excellent choice for power supply circuits and other electronic systems that require stable voltage regulation.

Key Features

  • Voltage Regulation: The 1N5386BRLG offers a nominal Zener voltage of 180V, which is ideal for various electronic applications that need a high breakdown voltage.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, ensuring reliable operation under varying conditions.
  • Surge Capability: It is designed to withstand surge conditions, providing a robust solution for circuits exposed to transient voltage spikes.
  • Package: The device comes in an axial-lead, transfer-molded plastic package that offers a compact footprint and is suitable for high-density mounting.
  • Low Leakage: The diode features low dynamic impedance and low reverse leakage current, which contribute to its high efficiency and minimal power loss.
  • RoHS Compliant: This product complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in a wide range of applications.

Applications

The 1N5386BRLG Zener diode is versatile and can be used in various applications, including:

  • Voltage stabilization in power supplies
  • Overvoltage protection circuits
  • Reference elements in precision circuits
  • Regulation modules in battery chargers
  • Switching power supplies

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the 1N5386BRLG Zener diode is a testament to their commitment to quality. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Conclusion

With its robust design, precise voltage regulation, and compliance with environmental standards, the 1N5386BRLG from ON Semiconductor is an excellent choice for engineers and designers looking for a reliable Zener diode capable of handling high voltage applications efficiently.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4361 $58.4137
41+ $2.8194 $115.5954
64+ $2.7316 $174.8224
88+ $2.6426 $232.5488
114+ $2.5549 $291.2586
152+ $2.2904 $348.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess