EN
  • EN
  • DE

1N5371BRLG(60V)

Part No 1N5371BRLG(60V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150095-1N5371BRLG(60V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5371BRLG(60V) CAD Model

Description

Product Overview

The 1N5371BRLG is a robust voltage regulator Zener diode manufactured by ON Semiconductor, designed to provide precise voltage regulation and excellent stability. This Zener diode is a reliable solution for voltage-clamping applications and voltage regulation in a variety of electronic circuits, ensuring consistent performance and long-term reliability.

Key Features

  • Voltage Rating: This component has a voltage rating of 60V, making it suitable for a wide range of applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 5W, the 1N5371BRLG can handle significant power levels, making it ideal for high-power circuits.
  • Package: The diode comes in an axial-lead package, which is designed for easy installation in a variety of applications. Its lead-free finish makes it compliant with current environmental standards.
  • High Stability: The 1N5371BRLG provides excellent stability and maintains its performance over a wide range of operating conditions and temperatures.
  • Tolerance: It features a standard tolerance of ±5%, ensuring accurate voltage regulation for your circuit needs.

Applications

The ON Semiconductor 1N5371BRLG Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Surge suppression devices
  • Switching power supplies
  • Other types of power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5371BRLG is no exception. It is produced with the highest manufacturing standards, ensuring that each component delivers consistent performance. The Zener diode is also supported by ON Semiconductor's rigorous testing protocols, which guarantee that it will meet the requirements of even the most demanding applications.

Whether you are designing a new power management system or looking to improve an existing one, the 1N5371BRLG(60V) Zener diode from ON Semiconductor is an excellent choice for ensuring stable and reliable voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess